The 109D805X0030C0 is an axial through-hole wet tantalum capacitor with a capacitance of 8.0 μF, a DC voltage rating of 30 V at +85 °C, and a case code C. It features elastomer sealing and sintered anode construction, rated for operation up to +125 °C with voltage derating. The part has a maximum ESR of 275 mΩ at 120 Hz, a maximum DC leakage current of 7.5 μA at +25 °C, and a capacitance tolerance of ±20 %. The physical dimensions are 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length, with 0.608 inches [15.45 mm] lead length. It meets the performance requirements of MIL-DTL-3965 and is available with tin/lead or 100 % tin (RoHS-compliant) terminations.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D805X0030C0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |