Vishay Intertechnology, Inc. Tantulum Capacitors 109D475X9100C2

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D475X9100C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D475X9100C2
Tantulum Capacitors 3148-109D475X9100C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
Automotive 4.7uF 100V 10 Ohm Capacitor
59-109D475X9100C2
Automotive 4.7uF 100V 10 Ohm Capacitor 59-109D475X9100C2
Cap Tant Wet 4.7uF 100V 10% (5.56 X 15.45mm) Axial 10 Ohm 125°C Automotive Tray Product overview: 109D475X9100C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 100V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 100V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D475X9100C2 can be used for catalog matching and distributor lookup.

Cap Tant Wet 4.7uF 100V 10% (5.56 X 15.45mm) Axial 10 Ohm 125°C Automotive Tray Product overview: 109D475X9100C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 100V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 100V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D475X9100C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 109D475X9100C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D475X9100C2-ND
Tantalum Capacitors 109D475X9100C2-ND
4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 10Ohm

4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 109D475X9100C2 - 760148-109D475X9100C2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 109D475X9100C2
760148-109D475X9100C2
Tantalum Capacitors - 109D475X9100C2 760148-109D475X9100C2
Manufacturer: Vishay Sprague Win Source Part Number: 760148-109D475X9100C 2 Series: TANTALEX, 109D Packaging: Tray Type: Hermetically Sealed Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Wet Tantalum Package: Axial Capacitance: 4.7μF Tolerance: ±10% ESR (Equivalent Series Resistance): 10 Ohm Manufacturer Size Code: C Family Name: 109D Categories: Capacitors Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): TLS475K100C1A; 109D475X9100C2E3; 109D475X5100C2; Introduction Date: December 04, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 760148-109D475X9100C2
Series: TANTALEX, 109D
Packaging: Tray
Type: Hermetically Sealed
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Wet Tantalum
Package: Axial
Capacitance: 4.7μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 10 Ohm
Manufacturer Size Code: C
Family Name: 109D
Categories: Capacitors
Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): TLS475K100C1A; 109D475X9100C2E3; 109D475X5100C2;
Introduction Date: December 04, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay - 08J4292 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay
08J4292
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay 08J4292
TANTALUM CAPACITOR, 4.7UF, 100V, 10 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:130mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 100V, 10 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:130mA; Product Height:- RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 109D475X9100C2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D475X9100C2
Tantalum Capacitors 109D475X9100C2
CAP TANT 4.7UF 10% 100V AXIAL

CAP TANT 4.7UF 10% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D475X9100C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
109D475X9100C2
Capacitors - Tantalum Capacitors 109D475X9100C2
CAP TANT 4.7UF 10% 100V AXIAL

CAP TANT 4.7UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3148-109D475X9100C2 59-109D475X9100C2 109D475X9100C2-ND 760148-109D475X9100C2 08J4292 109D475X9100C2 109D475X9100C2
Product Name Tantulum Capacitors Automotive 4.7uF 100V 10 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - 109D475X9100C2 Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Packing Method Tray; Tray Tray Tray Tray; Tray
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details