Wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, and RoHS-compliant 100% tin plating, rated for +125 °C with voltage derating, in case code F with 47 µF capacitance and 75 VDC voltage rating at +85 °C, ±20 % tolerance, meeting MIL-DTL-3965 performance requirements.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D476X0075F0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |