Axial through-hole wet tantalum capacitors with sintered anode and elastomer sealing for operation to +125 °C, available with 100 % tin terminations (RoHS-compliant). The part is housed in case code F, measuring 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.796 [20.22 mm] in length. It has a capacitance of 47 μF, a DC voltage rating of 50 V at +85 °C, and a maximum ESR of 70 Ω at 120 Hz. Capacitance tolerance is ±20 %, and maximum DC leakage current is 6.0 μA at +25 °C. The capacitor supports a maximum RMS ripple current of 270 mA at 120 Hz. It meets the performance requirements of MIL-DTL-3965 and withstands a 2000 h life test at +85 °C with the applicable DC working voltage.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D476X0050F0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |