Vishay Intertechnology, Inc. Tantalum Capacitors 109D826X9015C2

Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D826X9015C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D826X9015C2-ND
Tantalum Capacitors 109D826X9015C2-ND
82µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

82µF Hermetically Sealed Tantalum Capacitors 15V Axial 4Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D826X9015C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D826X9015C2
Tantulum Capacitors 3148-109D826X9015C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D826X9015C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D826X9015C2
Capacitors - Tantalum Capacitors 109D826X9015C2
CAP TANT 82UF 10% 15V AXIAL

CAP TANT 82UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 109D826X9015C2-ND 3148-109D826X9015C2 109D826X9015C2
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B106K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details