Wet tantalum capacitors with axial through-hole terminations, sintered anode, and elastomer sealing for operation up to +125 °C with voltage derating. The 109D series uses case code F, with a diameter of 0.281 ± 0.016 inches [7.14 ± 0.41 mm] and a maximum length of 0.641 + 0.031 / - 0.016 inches [16.28 + 0.79 / - 0.41 mm]. It has a capacitance of 560 μF with a tolerance of ± 10 %, a DC voltage rating of 10 V, and 100 % tin terminations (RoHS-compliant). Capacitance tolerance, leakage current, and life test performance comply with MIL-DTL-3965 requirements. Packaging is in formed plastic trays; tape and reel are not available.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D567X9010F2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |