Vishay Intertechnology, Inc. Tantalum Capacitors 109D685X9075C2

Description
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm
Request a Quote Datasheet
Description
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D685X9075C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D685X9075C2-ND
Tantalum Capacitors 109D685X9075C2-ND
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm

6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D685X9075C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D685X9075C2
Tantulum Capacitors 3148-109D685X9075C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D685X9075C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D685X9075C2
Capacitors - Tantalum Capacitors 109D685X9075C2
CAP TANT 6.8UF 10% 75V AXIAL

CAP TANT 6.8UF 10% 75V AXIAL

Supplier's Site
Capacitor Tant, 6.8Uf, 75V, 8 Ohm, 0.1, Axial; Capacitance Vishay - 08J4296 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 75V, 8 Ohm, 0.1, Axial; Capacitance Vishay
08J4296
Capacitor Tant, 6.8Uf, 75V, 8 Ohm, 0.1, Axial; Capacitance Vishay 08J4296
CAPACITOR TANT, 6.8UF, 75V, 8 OHM, 0.1, AXIAL; Capacitance:6.8µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:-; Ripple Current:140mA; Product Diameter:5.56mm RoHS Compliant: No

CAPACITOR TANT, 6.8UF, 75V, 8 OHM, 0.1, AXIAL; Capacitance:6.8µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:8ohm; Failure Rate:-; Ripple Current:140mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109D685X9075C2-ND 3148-109D685X9075C2 109D685X9075C2 08J4296
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 75V, 8 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details