The 109LBA016M2BD is a snap-in aluminum electrolytic capacitor rated for 16VDC with a capacitance of 10,000μF, a maximum ESR of 82.89mΩ at 120Hz and +20°C, and a ripple current rating of 2.84A at 85°C. It has a diameter of 22mm and a height of 30mm. The operating temperature range is -40°C to +85°C for voltages up to 250VDC. It supports a load life of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to 20% of initial and leakage current within 100% of specified maximum. Dissipation factor at 120Hz is 0.25. Cable lead style is Code BD with 22mm diameter format.
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 82.89mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 16V
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBA016M2BD | 109LBA016M2BD-ND | 2002-109LBA016M2BD | 109LBA016M2BD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |