68µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.2Ohm
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Cap Tant Wet 68uF 100V 10% (10.31 X 23.4mm) Axial 2.2 Ohm 125°C Automotive Tray Product overview: 109D686X9100T2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uF, 100V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 68uF, 100V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D686X9100T2 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 100V AXIAL
CAP TANT 68UF 10% 100V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109D686X9100T2-ND | 3148-109D686X9100T2 | 59-109D686X9100T2 | 109D686X9100T2 | 109D686X9100T2 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Automotive 68uF 100V 2.2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Axial |