Vishay Intertechnology, Inc. Tantulum Capacitors 109D455X0050C0

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Axial wet tantalum capacitor with a sintered anode and elastomer seal for operation to +125 °C, rated at 50 V and 4.7 µF with ±20 % capacitance tolerance, case code C, and tin/lead terminations, measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length.

Datasheet Summary
Powered by GS/AI

Axial wet tantalum capacitor with a sintered anode and elastomer seal for operation to +125 °C, rated at 50 V and 4.7 µF with ±20 % capacitance tolerance, case code C, and tin/lead terminations, measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D455X0050C0 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D455X0050C0
Tantulum Capacitors 3148-109D455X0050C0
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D455X0050C0
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details