Vishay Intertechnology, Inc. Tantalum Capacitors 109D866X9100K2

Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.2Ohm
Request a Quote Datasheet
Description
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D866X9100K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D866X9100K2-ND
Tantalum Capacitors 109D866X9100K2-ND
86µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.2Ohm

86µF Hermetically Sealed Tantalum Capacitors 100V Axial 3.2Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D866X9100K2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D866X9100K2
Tantulum Capacitors 3148-109D866X9100K2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitor Tantalum, 86Uf, 100V, 3.2 Ohm, 0.1, Axial; Capacitance Vishay - 81F3439 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tantalum, 86Uf, 100V, 3.2 Ohm, 0.1, Axial; Capacitance Vishay
81F3439
Capacitor Tantalum, 86Uf, 100V, 3.2 Ohm, 0.1, Axial; Capacitance Vishay 81F3439
CAPACITOR TANTALUM, 86UF, 100V, 3.2 OHM, 0.1, AXIAL; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.2ohm; Failure Rate:-; Ripple Current:400mA; Product Height:- RoHS Compliant: No

CAPACITOR TANTALUM, 86UF, 100V, 3.2 OHM, 0.1, AXIAL; Capacitance:86µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.2ohm; Failure Rate:-; Ripple Current:400mA; Product Height:- RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 109D866X9100K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D866X9100K2
Capacitors - Tantalum Capacitors 109D866X9100K2
CAP TANT 86UF 10% 100V AXIAL

CAP TANT 86UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109D866X9100K2-ND 3148-109D866X9100K2 81F3439 109D866X9100K2
Product Name Tantalum Capacitors Tantulum Capacitors Capacitor Tantalum, 86Uf, 100V, 3.2 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 86 microF 86 microF 86 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers