Cornell Dubilier Aluminum Electrolytic Capacitors 109LBA063M2EG

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1326-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1326-ND
Aluminum Electrolytic Capacitors 1572-1326-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.74mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-109LBA063M2EG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109LBA063M2EG
Aluminum Electrolytic Capacitors 2002-109LBA063M2EG
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 63V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109LBA063M2EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
109LBA063M2EG
Capacitors - Aluminum Electrolytic Capacitors 109LBA063M2EG
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1572-1326-ND 2002-109LBA063M2EG 109LBA063M2EG
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details