47µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
CAP TANT 47UF 10% 75V AXIAL Product overview: 109D476X9075F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D476X9075F2 can be used for catalog matching and distributor lookup.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 47UF 10% 75V AXIAL
TANTALUM CAPACITOR, 47UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 47UF 10% 75V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109D476X9075F2-ND | 59-109D476X9075F2 | 3148-109D476X9075F2 | 109D476X9075F2 | 81F3428 | 109D476X9075F2 |
| Product Name | Tantalum Capacitors | 47UF 75V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Mounting Style | Through Hole | Through Hole; Axial |