Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
330µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.5Ohm
Cap Tant Wet 330uF 50V 10% (10.31 X 30.91mm) Axial 1.5 Ohm 125°C Automotive Tray Product overview: 109D337X9050K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 50V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 50V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D337X9050K2 can be used for catalog matching and distributor lookup.
CAP TANT 330UF 10% 50V AXIAL
CAP TANT 330UF 10% 50V AXIAL
TANTALUM CAPACITOR, 330UF, 50V, 1.5 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:550mA; Product Height:- RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D337X9050K2 | 109D337X9050K2-ND | 59-109D337X9050K2 | 109D337X9050K2 | 109D337X9050K2 | 81F3424 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Automotive 330uF 50V 1.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 330Uf, 50V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |