Cornell Dubilier Aluminum Electrolytic 109KXM6R3M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3 A @ 100 kHz, 105°C ESR: 36.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3 A @ 100 kHz, 105°C ESR: 36.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109KXM6R3M is a 10,000 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C with a load life of 5,000 hours at 105°C under rated voltage and ripple current. The capacitor has a maximum ESR of 36.5 mΩ at 120 Hz and 20°C, and a maximum ripple current of 3,000 mA at 100 kHz and 105°C. It is housed in a cylindrical case measuring 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 109KXM6R3M is a 10,000 µF aluminum electrolytic capacitor rated for 6.3 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C with a load life of 5,000 hours at 105°C under rated voltage and ripple current. The capacitor has a maximum ESR of 36.5 mΩ at 120 Hz and 20°C, and a maximum ripple current of 3,000 mA at 100 kHz and 105°C. It is housed in a cylindrical case measuring 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109KXM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109KXM6R3M
Aluminum Electrolytic 109KXM6R3M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3 A @ 100 kHz, 105°C ESR: 36.5 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3 A @ 100 kHz, 105°C
  • ESR: 36.5 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-109KXM6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-109KXM6R3M-ND
Aluminum Electrolytic Capacitors 1572-109KXM6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-109KXM6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109KXM6R3M
Aluminum Electrolytic Capacitors 2002-109KXM6R3M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 109KXM6R3M 1572-109KXM6R3M-ND 2002-109KXM6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers