The 109TTA035M is an axial lead aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 10,000 µF, and a maximum RMS ripple current of 3,500 mA at 120 Hz and 85°C. It has a maximum ESR of 0.0531 Ω at 120 Hz and 20°C. The dimensions are 25 mm in diameter and 51 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
10000µF 35V Aluminum Electrolytic Capacitors Axial, Can 53.1mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 35V
CAP ALUM 10000UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TTA035M | 1572-1675-ND | 2002-109TTA035M | 109TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |