Vishay Intertechnology, Inc. Tantalum Capacitors 109D686X9030F2

Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 6Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D686X9030F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D686X9030F2-ND
Tantalum Capacitors 109D686X9030F2-ND
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 6Ohm

68µF Hermetically Sealed Tantalum Capacitors 30V Axial 6Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D686X9030F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D686X9030F2
Tantulum Capacitors 3148-109D686X9030F2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D686X9030F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D686X9030F2
Capacitors - Tantalum Capacitors 109D686X9030F2
CAP TANT 68UF 10% 30V AXIAL

CAP TANT 68UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 109D686X9030F2-ND 3148-109D686X9030F2 109D686X9030F2
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details