Vishay Precision Group Tantulum Capacitors 109D566X9075F2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D566X9075F2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D566X9075F2E3
Tantulum Capacitors 3148-109D566X9075F2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitors - 718-109D566X9075F2E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-109D566X9075F2E3-ND
Tantalum Capacitors 718-109D566X9075F2E3-ND
109D566X9075F2E3

109D566X9075F2E3

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 109D566X9075F2E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D566X9075F2E3
Capacitors - Tantalum Capacitors 109D566X9075F2E3
109D566X9075F2E3

109D566X9075F2E3

Supplier's Site
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay - 18M0327 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
18M0327
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay 18M0327
TANTALUM CAPACITOR, 56UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 56UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3148-109D566X9075F2E3 718-109D566X9075F2E3-ND 109D566X9075F2E3 18M0327
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tray; Tray Bulk Bulk; Bulk
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Tantalum Capacitors - T491B225K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details