Vishay Precision Group Tantulum Capacitors 109D826X0050T2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D826X0050T2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D826X0050T2E3
Tantulum Capacitors 3148-109D826X0050T2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 82Uf, 50V, 4 Ohm, 0.2, Axial; Capacitance Vishay - 18M0391 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 50V, 4 Ohm, 0.2, Axial; Capacitance Vishay
18M0391
Tantalum Capacitor, 82Uf, 50V, 4 Ohm, 0.2, Axial; Capacitance Vishay 18M0391
TANTALUM CAPACITOR, 82UF, 50V, 4 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:340mA; Product Diameter:10.31mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 82UF, 50V, 4 OHM, 0.2, AXIAL; Capacitance:82µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4ohm; Failure Rate:-; Ripple Current:340mA; Product Diameter:10.31mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-109D826X0050T2E3 18M0391
Product Name Tantulum Capacitors Tantalum Capacitor, 82Uf, 50V, 4 Ohm, 0.2, Axial; Capacitance Vishay
Operating Temperature 125 C (257 F)
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814731 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers