Vishay Intertechnology, Inc. Tantulum Capacitors 109D686X0006C2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109D686X0006C2E3 is a wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, and sintered anode, designed for operation to +125 °C with voltage derating. It has a capacitance of 68 μF, a DC voltage rating of 6 V at +85 °C, and a Case C footprint measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length. The component has outer plastic-film insulation and 100% tin terminations for RoHS compliance. It meets the performance requirements of military specification MIL-DTL-3965, with a ±20 % capacitance tolerance, maximum DC leakage current of 4.0 μA at +25 °C, and maximum ESR of 60 Ω. The maximum RMS ripple current is 160 mA at 120 Hz.

Datasheet Summary
Powered by GS/AI

The 109D686X0006C2E3 is a wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, and sintered anode, designed for operation to +125 °C with voltage derating. It has a capacitance of 68 μF, a DC voltage rating of 6 V at +85 °C, and a Case C footprint measuring 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length. The component has outer plastic-film insulation and 100% tin terminations for RoHS compliance. It meets the performance requirements of military specification MIL-DTL-3965, with a ±20 % capacitance tolerance, maximum DC leakage current of 4.0 μA at +25 °C, and maximum ESR of 60 Ω. The maximum RMS ripple current is 160 mA at 120 Hz.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D686X0006C2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D686X0006C2E3
Tantulum Capacitors 3148-109D686X0006C2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D686X0006C2E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% - 70186207 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details