The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing, rated for operation up to +125 °C with voltage derating. The part 109D686X0060T2E3 is a variant with a 68 µF capacitance, 60 V DC rating, T case code (9.53 mm diameter, 23.40 mm length), plastic-film insulation, and 100 % tin termination. It has a maximum DC leakage current of 6.0 µA at +85 °C, a maximum ESR of 50 mΩ at 120 Hz, and a maximum RMS ripple current of 340 mA at 120 Hz. The capacitor meets MIL-DTL-3965 performance requirements and supports a 2000-hour life test at +85 °C or +125 °C with specified limits on leakage, ESR, and capacitance change.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D686X0060T2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |