Axial lead aluminum electrolytic capacitor with a voltage rating of 10 WVDC and capacitance of 10,000 µF, designed for filtering, bypassing, coupling, and blocking applications. It has a maximum ESR of 0.063 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 2350 mA at 120 Hz and +85°C. The capacitor measures 18x41 mm in dimensions, operates within a temperature range of -40°C to +85°C, and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Shelf life and load life specifications maintain capacitance change under 20% and leakage current under 100% of the maximum specified value.
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 10V
CAP ALUM 10000UF 20% 10V AXIAL
CAPACITOR ALUM ELEC 10000UF, 10V, 20%, AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TTA010M | 1572-1329-ND | 2002-109TTA010M | 109TTA010M | 373-109TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR ALUM ELEC 10000UF, 10V, 20%, AXIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |