The 109LBA016M2CC is a snap-in aluminum electrolytic capacitor with a rated voltage of 16VDC, a capacitance of 10,000μF, and a maximum ESR of 82.89mΩ at 120Hz and +20°C. It measures 25mm in diameter and 25mm in length, and is rated for a maximum ripple current of 82.89A at 120Hz and +85°C. The capacitor operates from -40°C to +85°C with a capacitance tolerance of +20% at 120Hz and 20°C, and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 16V
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 82.89mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBA016M2CC | 2002-109LBA016M2CC | 1572-1323-ND | 109LBA016M2CC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |