The 109D series consists of axial through-hole wet tantalum capacitors with sintered anode construction and elastomer sealing, rated for operation up to +125 °C with voltage derating. Capacitance tolerance is ±20 % standard, with ±10 % and ±5 % available as special. The part 109D396X9030C0 corresponds to a 30 μF capacitor at 10 V with ±10 % tolerance in case code C, featuring tin/lead or 100 % tin terminations. Dimensions for case code C are 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length, with 1.500 ± 0.250 inches [38.10 ± 6.35 mm] lead length. The capacitors comply with MIL-DTL-3965 and undergo a 2000-hour life test at +85 °C or +125 °C at rated voltage, maintaining leakage current, ESR, and capacitance within specified limits.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D396X9030C0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |