Axial lead aluminum electrolytic capacitor rated for 25 V DC, with a capacitance of 10,000 µF, a maximum ESR of 0.063 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 3240 mA at +85°C. It measures 22 mm in diameter by 51 mm in length and operates within a temperature range of -40°C to +85°C. The part has a capacitance tolerance of +20% and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 25V
10000µF 25V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10000UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TTA025M | 2002-109TTA025M | 1572-1331-ND | 109TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |