Wet tantalum axial through-hole capacitor with a 82 μF capacitance, 50 V DC voltage rating, ±20 % tolerance, outer plastic-film insulation, and 100 % tin terminations. It has a case code F, measures 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.796 ± 0.031 / - 0.016 inches [20.22 + 0.79 / - 0.41 mm] in length, and is rated for operation from -55 °C to +85 °C, with derating to +125 °C. The maximum DC leakage current is 4.0 μA at +25 °C, maximum ESR is 8.0 Ω at 120 Hz, and maximum RMS ripple current is 340 mA at +85 °C. The part meets the performance requirements of MIL-DTL-3965 and is designed for industrial, automotive, and telecommunications applications.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D826X0050F2 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |