New Yorker Electronics Co., Inc. Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 94
Product Name Notes
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 120µF 400V
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 1200µF 160V
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 120µF 450V
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 1200µF 80V
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 1200µF 100V
Aluminum Polymer Capacitors, High Temperature 120µF 50V
Aluminum Polymer Capacitors, High Temperature 1200µF 16V
High Power Resonant Capacitors 1.3µF
High Power Resonant Capacitors 1.32µF
High Power Resonant Capacitors 1.33µF
Photoflash Aluminum Electrolytic Capacitors
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 120µF 50V
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 35V
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 50V
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence
Radial Lead Aluminum Electrolytic Capacitors, Very Long Life
Wet Tantalum Silver Case TANTALEX™ Capacitors, Hermetically-Sealed

<< Prev Next >>