Vishay Intertechnology, Inc. Tantulum Capacitors 109D606X0050T0

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with axial through-hole terminations, rated for +125 °C operation with voltage derating, in case T package measuring 0.406 inches [10.31 mm] in diameter and 1.217 inches [30.91 mm] in length. Capacitance is 60 µF with ±20% tolerance, rated for 50 V DC at +85 °C and 30 V DC at +125 °C. Maximum ESR is 45 Ω at 120 Hz and +25 °C, maximum DC leakage current is 3.0 µA at +25 °C, and maximum RMS ripple current is 410 mA at 120 Hz. Designed to meet MIL-DTL-3965 performance requirements.

Datasheet Summary
Powered by GS/AI

Wet tantalum capacitor with axial through-hole terminations, rated for +125 °C operation with voltage derating, in case T package measuring 0.406 inches [10.31 mm] in diameter and 1.217 inches [30.91 mm] in length. Capacitance is 60 µF with ±20% tolerance, rated for 50 V DC at +85 °C and 30 V DC at +125 °C. Maximum ESR is 45 Ω at 120 Hz and +25 °C, maximum DC leakage current is 3.0 µA at +25 °C, and maximum RMS ripple current is 410 mA at 120 Hz. Designed to meet MIL-DTL-3965 performance requirements.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D606X0050T0 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D606X0050T0
Tantulum Capacitors 3148-109D606X0050T0
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D606X0050T0
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details