Vishay Intertechnology, Inc. Tantalum Capacitors 109D566X9075F2

Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet
Description
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D566X9075F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D566X9075F2-ND
Tantalum Capacitors 109D566X9075F2-ND
56µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

56µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive 56uF 75V 3 Ohm Capacitor
59-109D566X9075F2
Automotive 56uF 75V 3 Ohm Capacitor 59-109D566X9075F2
Cap Tant Wet 56uF 75V 10% (7.92 X 20.22mm) Axial 3 Ohm 125°C Automotive Tray Product overview: 109D566X9075F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 56uF, 75V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 56uF, 75V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D566X9075F2 can be used for catalog matching and distributor lookup.

Cap Tant Wet 56uF 75V 10% (7.92 X 20.22mm) Axial 3 Ohm 125°C Automotive Tray Product overview: 109D566X9075F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 56uF, 75V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 56uF, 75V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D566X9075F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantulum Capacitors - 3148-109D566X9075F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D566X9075F2
Tantulum Capacitors 3148-109D566X9075F2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D566X9075F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D566X9075F2
Capacitors - Tantalum Capacitors 109D566X9075F2
CAP TANT 56UF 10% 75V AXIAL

CAP TANT 56UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - 109D566X9075F2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D566X9075F2
Tantalum Capacitors 109D566X9075F2
CAP TANT 56UF 10% 75V AXIAL

CAP TANT 56UF 10% 75V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay - 81F3429 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
81F3429
Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay 81F3429
TANTALUM CAPACITOR, 56UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 109D566X9075F2-ND 59-109D566X9075F2 3148-109D566X9075F2 109D566X9075F2 109D566X9075F2 81F3429
Product Name Tantalum Capacitors Automotive 56uF 75V 3 Ohm Capacitor Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 56Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 56 microF 56 microF 56 microF 56 microF 56 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers