The 109TMA025M is a 25VDC aluminum electrolytic capacitor with a capacitance of 10,000 µF, designed for extended life applications up to 105°C. It has a maximum ESR of 0.0729 Ω at 120 Hz and 20°C, and supports a maximum RMS ripple current of 1980 mA. Housing dimensions are 22 mm diameter by 51 mm length. The capacitor meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current defined as ≤100% of the maximum specified value. It operates over a temperature range of −40°C to +105°C for voltages up to 100VDC.
10000µF 25V Aluminum Electrolytic Capacitors Axial, Can 72.9mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
CAP ALUM 10000UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TMA025M | 109TMA025M-ND | 2002-109TMA025M | 109TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |