Aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 10,000 µF, designed for extended life at +105°C with a 2,000-hour load life rating. Features an ESR of 0.063 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1,900 mA. Dimensions are 22 mm in diameter by 41 mm in length. Operating temperature range is from -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as ≤ 100% of maximum, with a formula of 0.04CV + 100 µA. Dissipation factor is 0.2 at 120 Hz and +20°C. The part meets shelf life and load life specifications after 1,000 hours at 105°C with no voltage and 2,000 hours at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10000µF 16V
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10000UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TMA016M | 2002-109TMA016M | 109TMA016M-ND | 109TMA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |