Vishay Precision Group Tantalum Capacitors 109D476X9075F2E3

Description
109D476X9075F2E3
Request a Quote Datasheet
Description
109D476X9075F2E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-109D476X9075F2E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-109D476X9075F2E3-ND
Tantalum Capacitors 718-109D476X9075F2E3-ND
109D476X9075F2E3

109D476X9075F2E3

Buy Now Datasheet
Tantulum Capacitors - 3148-109D476X9075F2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D476X9075F2E3
Tantulum Capacitors 3148-109D476X9075F2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 75V 47uF Capacitor
59-109D476X9075F2E3
Through-Hole 75V 47uF Capacitor 59-109D476X9075F2E3
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 109D476X9075F2E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D476X9075F2E3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 75V, 47uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 109D476X9075F2E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 75V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D476X9075F2E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D476X9075F2E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D476X9075F2E3
Capacitors - Tantalum Capacitors 109D476X9075F2E3
109D476X9075F2E3

109D476X9075F2E3

Supplier's Site
Tantalum Capacitor, 47Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay - 18M0292 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
18M0292
Tantalum Capacitor, 47Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay 18M0292
TANTALUM CAPACITOR, 47UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 75V, 3 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-109D476X9075F2E3-ND 3148-109D476X9075F2E3 59-109D476X9075F2E3 109D476X9075F2E3 18M0292
Product Name Tantalum Capacitors Tantulum Capacitors Through-Hole 75V 47uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 75V, 3 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Packing Method Bulk Tray; Tray Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details