Wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, and sintered anode, rated for operation up to +125 °C with voltage derating. The part has a case code T, a capacitance of 47 μF, a DC voltage rating of 125 V at +85 °C (85 V at +125 °C), ±20 % capacitance tolerance, outer plastic-film insulation, and 100 % tin RoHS-compliant terminations. Dimensions are 0.375 ± 0.016 inches [9.53 ± 0.41 mm] in diameter and 1.062 + 0.031 / - 0.016 inches [26.97 + 0.79 / - 0.41 mm] in length, with lead length of 2.250 ± 0.250 inches [57.15 ± 6.35 mm]. It meets military specification MIL-DTL-3965. Maximum DC leakage current is 2.2 μA at +25 °C, maximum ESR is 50 Ω at 120 Hz, and maximum RMS ripple current is 400 mA at 120 Hz.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D476X0125T2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |