The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer seals, rated for operation up to +125 °C with voltage derating. The part is available in case code K, with dimensions of 0.375 ± 0.016 inches [9.53 ± 0.41 mm] in diameter and 1.062 + 0.031 / - 0.016 inches [26.97 + 0.79 / - 0.41 mm] in length, and features 100 % tin terminations. Capacitance is 680 μF at a DC voltage rating of 25 V, with a capacitance tolerance of ± 10 % (X9). The capacitors meet MIL-DTL-3965 performance requirements and are tested for 2000 hours at +85 °C or +125 °C at rated voltage, with limits on leakage current, ESR, and capacitance change. Packaging is in formed plastic trays; tape and reel is not available.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D687X9025K0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |