Wet tantalum capacitors with axial through-hole terminations, sintered anode, and elastomer sealing for operation to +125 °C with voltage derating. The part is available in case code C with a capacitance of 47 μF and a DC voltage rating of 25 V, ±10 % tolerance, and 100 % tin terminations (RoHS-compliant). Dimensions are 0.188 ± 0.016 in [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 in [11.51 + 0.79 / - 0.41 mm] in length, with lead length of 1.500 ± 0.250 in [38.10 ± 6.35 mm]. Designed to meet MIL-DTL-3965 performance requirements. Operating temperature range is -55 °C to +85 °C, with life test of 2000 h at +85 °C or +125 °C at rated voltage.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D456X9025C0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |