Cornell Dubilier Aluminum Electrolytic 109LBA035M2CF

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109LBA035M2CF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 10,000 μF, a maximum ESR of 66.31 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 3.65 A at +85°C. It has a diameter-length dimension of 25 mm × 40 mm and operates over a temperature range of -25°C to +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change below 20% and dissipation factor remaining under 200% of the maximum specified value. It features straight lead style and is designed for filtering and switching power supply applications.

Datasheet Summary
Powered by GS/AI

The 109LBA035M2CF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 10,000 μF, a maximum ESR of 66.31 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 3.65 A at +85°C. It has a diameter-length dimension of 25 mm × 40 mm and operates over a temperature range of -25°C to +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change below 20% and dissipation factor remaining under 200% of the maximum specified value. It features straight lead style and is designed for filtering and switching power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109LBA035M2CF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109LBA035M2CF
Aluminum Electrolytic 109LBA035M2CF
Snap In

Snap In

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 109LBA035M2CF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
109LBA035M2CF-ND
Aluminum Electrolytic Capacitors 109LBA035M2CF-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66.31mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 66.31mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-109LBA035M2CF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109LBA035M2CF
Aluminum Electrolytic Capacitors 2002-109LBA035M2CF
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 109LBA035M2CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
109LBA035M2CF
Capacitors - Aluminum Electrolytic Capacitors 109LBA035M2CF
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109LBA035M2CF 109LBA035M2CF-ND 2002-109LBA035M2CF 109LBA035M2CF
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details