Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Cap Tant Wet 47uF 50V 10% (7.92 X 20.22mm) Axial 6 Ohm 125°C Automotive Tray Product overview: 109D476X9050F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 50V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 50V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D476X9050F2 can be used for catalog matching and distributor lookup.
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 6Ohm
CAP TANT 47UF 10% 50V AXIAL
TANTALUM CAPACITOR, 47UF, 50V, 6 OHM, 0.1, AXIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:270mA; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 47UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D476X9050F2 | 59-109D476X9050F2 | 718-1232-ND | 109D476X9050F2 | 08J4293 | 109D476X9050F2 |
| Product Name | Tantulum Capacitors | Automotive 47uF 50V 6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 50V, 6 Ohm, 0.1, Axial; Capacitance Vishay | Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |