Wet tantalum capacitors with axial through-hole terminations, sintered anode, and elastomer sealing for operation to +125 °C with voltage derating. The part is housed in case T style, with a capacitance of 50 μF and a DC voltage rating of 60 V. Capacitance tolerance is ±10 %, and termination is 100 % tin (RoHS-compliant). Dimensions follow the case T specification: 0.375 ± 0.016 inches [9.53 ± 0.41 mm] in diameter and 0.766 + 0.031 / - 0.016 inches [19.46 + 0.79 / - 0.41 mm] in length, with lead length of 2.250 ± 0.250 inches [57.15 ± 6.35 mm]. The capacitor meets the performance requirements of military specification MIL-DTL-3965.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D506X9060T0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |