ODG (Origin Data Global) Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70 80 90 100 110 120 150 158
Product Name Notes
0.5A DC/DC-CONVERTER 'INNOLINE'
1.5A DC/DC-CONVERTER 'INNOLINE'
20W DC/DC-CONV POWERLINE-PLUS
40W DC/DC-CONV POWERLINE-PLUS
40W DC/DC-CONVERTER 'POWERLINE'
CONV DC/DC 20W 18-36VIN +/-12V
CONV DC/DC 30W 18-36VIN +/-12V
CONV DC/DC 30W 40-160VIN 24VOUT
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-24V 30W
DC DC CONVERTER +/-24V 40W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.8-30V
DC DC CONVERTER 0.8-5.2V 16W
DC DC CONVERTER 1-7V
DC DC CONVERTER 1.2-6V
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 102W
DC DC CONVERTER 12V 108W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 204W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 84W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 203W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 15V 83W
DC DC CONVERTER 15V 90W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 144W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 40W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 24V 76W
DC DC CONVERTER 24V 84W
DC DC CONVERTER 24V 89W
DC DC CONVERTER 24V
DC DC CONVERTER 3.3-16.5V
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 60W
DC DC CONVERTER 3.3V
DC DC CONVERTER 32V 301W
DC DC CONVERTER 48V 101W
DC DC CONVERTER 48V 202W
DC DC CONVERTER 48V 40W
DC DC CONVERTER 48V 77W
DC DC CONVERTER 48V 87W
DC DC CONVERTER 5-30V
DC DC CONVERTER 5V +/-12V 40W
DC DC CONVERTER 5V +/-15V 40W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 85W
DC DC CONVERTER 5V 90W
DC DC CONVERTER 5V
DC DC CONVERTER 9V 2W
DC,14-160V INPUT, 12V/8.33A
DC,14-160V INPUT, 24V/4.16A
DC,14-160V INPUT, 48V/2.08A
DC,14-160V INPUT, 54V/1.85A
DC-DC,14-160V INPUT, 12V/2.08A O
DC-DC,14-160V INPUT, 15V/3.33A O
DC-DC,14-160V INPUT, 24V/4.16A O
DC-DC,14-160V INPUT, 28V/1.79A O
DC-DC,14-160V INPUT, 48V/1.04A O
DC-DC,14-160V INPUT, 54V/1.85A O

<< Prev Next >>