RECOM Power, Inc. DC DC Converters RPP20-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1619-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1619-5-ND
DC DC Converters 945-1619-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Recom Power - 87X1212 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Recom Power
87X1212
Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Recom Power 87X1212
DC-DC CONVERTER, 12V, 1.666A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:26mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.666A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1619-5-ND 87X1212
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -45 to 99 C (-49 to 210 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-240-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supply - 24710510 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details