RECOM Power, Inc. DC DC Converters RS-1212D

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1313-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1313-ND
DC DC Converters 945-1313-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Buy Now Datasheet
DC/DC-CONVERTER, 2:1, 9-18V/12V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED - 70052039 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 9-18V/12V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED
70052039
DC/DC-CONVERTER, 2:1, 9-18V/12V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED 70052039
Compact SIP8 Package 2:1 and 4:1 Wide Range Voltage Input Regulated Outputs Low Noise No External Components Needed UL94V-0 Package Material

  • Compact SIP8 Package
  • 2:1 and 4:1 Wide Range Voltage Input
  • Regulated Outputs
  • Low Noise
  • No External Components Needed
  • UL94V-0 Package Material
Supplier's Site
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power - 63X9815 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power
63X9815
Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power 63X9815
DC/DC CONVERTER, 2W, +/-12V, 0.083A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC/DC CONVERTER, 2W, +/-12V, 0.083A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-1212D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-1212D
Power Supplies - Board Mount - DC DC Converters RS-1212D
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1313-ND 70052039 63X9815 RS-1212D
Product Name DC DC Converters DC/DC-CONVERTER, 2:1, 9-18V/12V, DUAL OUTPUT, 2 WATT, SIP 8 ISOLATED, REGULATED Dc/dc Converter, 2W, +/-12V, 0.083A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Voltage Inverter - 225778190 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details