RECOM Power, Inc. DC DC Converters RPM3.3-3.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3253-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3253-2-ND
DC DC Converters 945-3253-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 945-RPM3.3-3.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPM3.3-3.0CT-ND
DC DC Converters 945-RPM3.3-3.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Buy Now Datasheet
DC DC Converters - 945-RPM3.3-3.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPM3.3-3.0DKR-ND
DC DC Converters 945-RPM3.3-3.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 3V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RPM3.3-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPM3.3-3.0
Power Supplies - Board Mount - DC DC Converters RPM3.3-3.0
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power - 72AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
72AC4056
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power 72AC4056
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3253-2-ND RPM3.3-3.0 72AC4056
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 3 amps 3 amps
DC Input Voltage 3.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details