RECOM Power, Inc. DC DC Converters RPMB3.3-3.0

Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RPMB3.3-3.0DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB3.3-3.0DKR-ND
DC DC Converters 945-RPMB3.3-3.0DKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB3.3-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB3.3-3.0TR-ND
DC DC Converters 945-RPMB3.3-3.0TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-RPMB3.3-3.0CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RPMB3.3-3.0CT-ND
DC DC Converters 945-RPMB3.3-3.0CT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 4V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power - 51AH5304 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power
51AH5304
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power 51AH5304
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:9.9W; Output Current Max:3A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Surface Mount Device RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RPMB3.3-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RPMB3.3-3.0
Power Supplies - Board Mount - DC DC Converters RPMB3.3-3.0
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RPMB3.3-3.0DKR-ND 51AH5304 RPMB3.3-3.0
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 3 amps 3 amps
DC Input Voltage 4.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI2420A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details