RECOM Power, Inc. DC DC Converters RS12-4805SZ

Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-4805SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-4805SZ-ND
DC DC Converters 945-RS12-4805SZ-ND
Isolated Module DC DC Converter 1 Output 5V 2.4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2.4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power - 54AH7408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power
54AH7408
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power 54AH7408
DC-DC CONVERTER, 5V, 2.4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2.4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - RS12-4805SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS12-4805SZ
Power Supplies - Board Mount - DC DC Converters RS12-4805SZ
DC DC CONVERTER 5V 12W

DC DC CONVERTER 5V 12W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-RS12-4805SZ-ND 54AH7408 RS12-4805SZ
Product Name DC DC Converters Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 2.4 amps 2.4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 114096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
View Details