ODG (Origin Data Global) Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54
Product Name Notes
1.4A, INDUCTOR BUILT-IN STEP-UP
100MA INDUCTOR BUILT-IN STEP-UP
400MA INDUCTOR BUILT-IN PWM STEP
400MA INDUCTOR BUILT-IN STEP-DOW
50MA INDUCTOR BUILT-IN PFM STEP-
600MA INDUCTOR BUILT-IN PWM STEP
DC DC CNVRTR 3.234-3.366V 1.2W
DC DC CONVERTER 0.8V
DC DC CONVERTER 0.9-6V
DC DC CONVERTER 0.95V
DC DC CONVERTER 0.9V
DC DC CONVERTER 1.1V 0.44W
DC DC CONVERTER 1.1V
DC DC CONVERTER 1.25V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.35V
DC DC CONVERTER 1.3V
DC DC CONVERTER 1.4V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.6V
DC DC CONVERTER 1.8V
DC DC CONVERTER 1.9V
DC DC CONVERTER 1V 0.6A
DC DC CONVERTER 1V
DC DC CONVERTER 2.1V
DC DC CONVERTER 2.2V
DC DC CONVERTER 2.3V
DC DC CONVERTER 2.4V
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.65V
DC DC CONVERTER 2.7V
DC DC CONVERTER 2.8V
DC DC CONVERTER 2.94-3.06V
DC DC CONVERTER 2V 0.6A
DC DC CONVERTER 2V
DC DC CONVERTER 3.1V
DC DC CONVERTER 3.2V
DC DC CONVERTER 3.3V 0.33W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3.5V
DC DC CONVERTER 3.6V
DC DC CONVERTER 3V 0.6A
DC DC CONVERTER 3V
DC DC CONVERTER 4.9-5.1V 2.5W
DC DC CONVERTER 5V
INDUCTOR BUILT-IN STEP-UP MICRO

<< Prev Next >>