Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 30V 1A 4V - 36V Input
DC DC CONVERTER 0.8-30V
DC-DC CONVERTER, 30V, 1A; Power Supply Approvals:-; Output Power Max:30W; Output Voltage Min:800mV; Output Voltage Max:30V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Height:1.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RPX-1.0-RCT-ND | 91AH9694 |
| Product Name | DC DC Converters | Dc-Dc Converter, 30V, 1A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| DC Output Current | 1 amps | 1 amps |
| DC Input Voltage | 4.0 to 36.0 volts |