RECOM Power, Inc. DC DC Converters RS-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1309-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1309-ND
DC DC Converters 945-1309-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-0505S
Power Supplies - Board Mount - DC DC Converters RS-0505S
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X9776 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X9776
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X9776
DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1309-ND RS-0505S 63X9776
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1155-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 25 amps
View Details
3 suppliers
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details