ODG (Origin Data Global) Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54
Product Name Notes
0.4A/0.7A INDUCTOR BUILT-IN STEP
0.5A INDUCTOR BUILT-IN STEP-DOWN
1.0A INDUCTOR BUILT-IN STEP-DOWN
1.5A INDUCTOR BUILT-IN STEP-DOWN
50MA INDUCTOR BUILT-IN PFM STEP-
AC/DC CONVERTER +/-12V 11W
AC/DC CONVERTER +/-12V 16W
AC/DC CONVERTER 12V 11W
AUTOMOTIVE GRADE 18V/0.5A INDUCT
DC DC CONVERTER +/-12V 24V 1.6W
DC DC CONVERTER +/-12V 24V 3.1W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER 0.54-3.6V 43W
DC DC CONVERTER 0.54-3.6V
DC DC CONVERTER 0.59-5.1V
DC DC CONVERTER 0.6-1.5V
DC DC CONVERTER 0.6-13.2V
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-3.6V 17A
DC DC CONVERTER 0.6-3.6V 36W
DC DC CONVERTER 0.6-3.6V 61W
DC DC CONVERTER 0.6-3.6V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.75-3.63V 58W
DC DC CONVERTER 0.75-5.5V 27W
DC DC CONVERTER 0.75-5.5V 55W
DC DC CONVERTER 0.75-5.5V 88W
DC DC CONVERTER 0.7525-3.63V 18W
DC DC CONVERTER 0.7525-3.63V 22W
DC DC CONVERTER 0.7525-3.63V 36W
DC DC CONVERTER 0.7525-5.5V 100W
DC DC CONVERTER 0.7525-5.5V 28W
DC DC CONVERTER 0.7525-5.5V 55W
DC DC CONVERTER 0.7525-5.5V 88W
DC DC CONVERTER 0.8V
DC DC CONVERTER 0.9-6V
DC DC CONVERTER 1-15V
DC DC CONVERTER 1-5 V
DC DC CONVERTER 1.1V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.3V
DC DC CONVERTER 1.5V 2W
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V 3W
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V
DC DC CONVERTER 15W
DC DC CONVERTER 1V 1A
DC DC CONVERTER 1V 2W
DC DC CONVERTER 1V
DC DC CONVERTER 2.5V 4W
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.8V
DC DC CONVERTER 25W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3V 1A
DC DC CONVERTER 3V 200MA
DC DC CONVERTER 3V
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 5V
DC DC CONVERTER
HISAT-COT CONTROL 1.5A INDUCTOR
IC REGULATOR
ULTRA-LLOW QUIESCENT CURRENT, IN

<< Prev Next >>