RECOM Power, Inc. DC DC Converters RS12-2405SZ

Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RS12-2405SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RS12-2405SZ-ND
DC DC Converters 945-RS12-2405SZ-ND
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power - 54AH7403 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power
54AH7403
Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power 54AH7403
DC-DC CONVERTER, 5V, 2.4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2.4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RS12-2405SZ-ND 54AH7403
Product Name DC DC Converters Dc-Dc Converter, 5V, 2.4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 2.4 amps 2.4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details