RECOM Power, Inc. DC DC Converters RS-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1312-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1312-ND
DC DC Converters 945-1312-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RS-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RS-1205S
Power Supplies - Board Mount - DC DC Converters RS-1205S
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power - 63X9806 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
63X9806
Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power 63X9806
DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 5V, 0.4A, SIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1312-ND RS-1205S 63X9806
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W, 5V, 0.4A, Sip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W150V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details